Vishay Intertechnology, Inc. Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C3831FMM22

Description
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C3831FMM22 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C3831FMM22
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C3831FMM22
Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR32C3831FMM22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3831FMM22-ND
Through Hole Resistors 541-RLR32C3831FMM22-ND
3.83 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3831FMM22 541-RLR32C3831FMM22-ND
Product Name Res Metal Film 3.83K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details