Vishay Intertechnology, Inc. RES 37.4 OHM 1% 1W AXIAL RLR32C37R4FRBSL

Description
RES 37.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1% 1W AXIAL - RLR32C37R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1W AXIAL
RLR32C37R4FRBSL
RES 37.4 OHM 1% 1W AXIAL RLR32C37R4FRBSL
RES 37.4ohm 1% 1W AXIAL

RES 37.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C37R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C37R4FRBSL-ND
Through Hole Resistors RLR32C37R4FRBSL-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C37R4FRBSL RLR32C37R4FRBSL-ND
Product Name RES 37.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details