Vishay Intertechnology, Inc. RES 37.4 OHM 1% 1W AXIAL RLR32C37R4FPBSL

Description
RES 37.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1% 1W AXIAL - RLR32C37R4FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1W AXIAL
RLR32C37R4FPBSL
RES 37.4 OHM 1% 1W AXIAL RLR32C37R4FPBSL
RES 37.4ohm 1% 1W AXIAL

RES 37.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C37R4FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C37R4FPBSL-ND
Through Hole Resistors RLR32C37R4FPBSL-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C37R4FPBSL RLR32C37R4FPBSL-ND
Product Name RES 37.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details