Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3743FRBSL

Description
374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3743FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3743FRBSL-ND
Through Hole Resistors RLR32C3743FRBSL-ND
374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 374K OHM 1% 1W AXIAL - RLR32C3743FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1% 1W AXIAL
RLR32C3743FRBSL
RES 374K OHM 1% 1W AXIAL RLR32C3743FRBSL
RES 374Kohm 1% 1W AXIAL

RES 374Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3743FRBSL-ND RLR32C3743FRBSL
Product Name Through Hole Resistors RES 374K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details