Vishay Intertechnology, Inc. RES 36 OHM 2% 1W AXIAL RLR32C36R0GMB14

Description
RES 36ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 36ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2% 1W AXIAL - RLR32C36R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2% 1W AXIAL
RLR32C36R0GMB14
RES 36 OHM 2% 1W AXIAL RLR32C36R0GMB14
RES 36ohm 2% 1W AXIAL

RES 36ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C36R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C36R0GMB14-ND
Through Hole Resistors RLR32C36R0GMB14-ND
36 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C36R0GMB14 RLR32C36R0GMB14-ND
Product Name RES 36 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36 ohms 36 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details