Vishay Intertechnology, Inc. RES 3.65K OHM 1% 1W AXIAL RLR32C3651FMBSL

Description
RES 3.65Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1% 1W AXIAL - RLR32C3651FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1% 1W AXIAL
RLR32C3651FMBSL
RES 3.65K OHM 1% 1W AXIAL RLR32C3651FMBSL
RES 3.65Kohm 1% 1W AXIAL

RES 3.65Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3651FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3651FMBSL-ND
Through Hole Resistors RLR32C3651FMBSL-ND
3.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3651FMBSL RLR32C3651FMBSL-ND
Product Name RES 3.65K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers