Vishay Intertechnology, Inc. RES 36K OHM 2% 1W AXIAL RLR32C3602GRRE6

Description
RES 36Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 2% 1W AXIAL - RLR32C3602GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 2% 1W AXIAL
RLR32C3602GRRE6
RES 36K OHM 2% 1W AXIAL RLR32C3602GRRE6
RES 36Kohm 2% 1W AXIAL

RES 36Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3602GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3602GRRE6-ND
Through Hole Resistors RLR32C3602GRRE6-ND
36 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3602GRRE6 RLR32C3602GRRE6-ND
Product Name RES 36K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers