Vishay Intertechnology, Inc. Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C3602GPR64

Description
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C3602GPR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C3602GPR64
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C3602GPR64
Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C3602GPR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3602GPR64-ND
Through Hole Resistors RLR32C3602GPR64-ND
36 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3602GPR64 RLR32C3602GPR64-ND
Product Name Res Metal Film 36K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers