Vishay Intertechnology, Inc. RES 3.6K OHM 2% 1W AXIAL RLR32C3601GPRSL

Description
RES 3.6Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2% 1W AXIAL - RLR32C3601GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2% 1W AXIAL
RLR32C3601GPRSL
RES 3.6K OHM 2% 1W AXIAL RLR32C3601GPRSL
RES 3.6Kohm 2% 1W AXIAL

RES 3.6Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3601GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3601GPRSL-ND
Through Hole Resistors RLR32C3601GPRSL-ND
3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3601GPRSL RLR32C3601GPRSL-ND
Product Name RES 3.6K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details