Vishay Intertechnology, Inc. Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3601GMRE7

Description
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C3601GMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C3601GMRE7
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3601GMRE7
Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C3601GMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3601GMRE7TR-ND
Through Hole Resistors 541-RLR32C3601GMRE7TR-ND
3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3601GMRE7 541-RLR32C3601GMRE7TR-ND
Product Name Res Metal Film 3.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details