Vishay Intertechnology, Inc. RES 3.6K OHM 2% 1W AXIAL RLR32C3601GMBSL

Description
RES 3.6Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2% 1W AXIAL - RLR32C3601GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2% 1W AXIAL
RLR32C3601GMBSL
RES 3.6K OHM 2% 1W AXIAL RLR32C3601GMBSL
RES 3.6Kohm 2% 1W AXIAL

RES 3.6Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3601GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3601GMBSL-ND
Through Hole Resistors RLR32C3601GMBSL-ND
3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3601GMBSL RLR32C3601GMBSL-ND
Product Name RES 3.6K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers