Vishay Intertechnology, Inc. RES 35.7 OHM 1% 1W AXIAL RLR32C35R7FRBSL

Description
RES 35.7ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1% 1W AXIAL - RLR32C35R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1W AXIAL
RLR32C35R7FRBSL
RES 35.7 OHM 1% 1W AXIAL RLR32C35R7FRBSL
RES 35.7ohm 1% 1W AXIAL

RES 35.7ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C35R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C35R7FRBSL-ND
Through Hole Resistors RLR32C35R7FRBSL-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C35R7FRBSL RLR32C35R7FRBSL-ND
Product Name RES 35.7 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details