Vishay Intertechnology, Inc. Through Hole Resistors RLR32C35R7FMBSL

Description
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C35R7FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C35R7FMBSL-ND
Through Hole Resistors RLR32C35R7FMBSL-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 35.7 OHM 1% 1W AXIAL - RLR32C35R7FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1W AXIAL
RLR32C35R7FMBSL
RES 35.7 OHM 1% 1W AXIAL RLR32C35R7FMBSL
RES 35.7ohm 1% 1W AXIAL

RES 35.7ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C35R7FMBSL-ND RLR32C35R7FMBSL
Product Name Through Hole Resistors RES 35.7 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details