Vishay Intertechnology, Inc. RES 3.57K OHM 1% 1W AXIAL RLR32C3571FMBSL

Description
RES 3.57Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1% 1W AXIAL - RLR32C3571FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1% 1W AXIAL
RLR32C3571FMBSL
RES 3.57K OHM 1% 1W AXIAL RLR32C3571FMBSL
RES 3.57Kohm 1% 1W AXIAL

RES 3.57Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3571FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3571FMBSL-ND
Through Hole Resistors RLR32C3571FMBSL-ND
3.57 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3571FMBSL RLR32C3571FMBSL-ND
Product Name RES 3.57K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details