Vishay Intertechnology, Inc. RES 34.8 OHM 1% 1W AXIAL RLR32C34R8FRRSL

Description
RES 34.8ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1% 1W AXIAL - RLR32C34R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1% 1W AXIAL
RLR32C34R8FRRSL
RES 34.8 OHM 1% 1W AXIAL RLR32C34R8FRRSL
RES 34.8ohm 1% 1W AXIAL

RES 34.8ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C34R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C34R8FRRSL-ND
Through Hole Resistors RLR32C34R8FRRSL-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C34R8FRRSL RLR32C34R8FRRSL-ND
Product Name RES 34.8 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details