Vishay Intertechnology, Inc. RES 3.48K OHM 1% 1W AXIAL RLR32C3481FMRSL

Description
RES 3.48Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1% 1W AXIAL - RLR32C3481FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1% 1W AXIAL
RLR32C3481FMRSL
RES 3.48K OHM 1% 1W AXIAL RLR32C3481FMRSL
RES 3.48Kohm 1% 1W AXIAL

RES 3.48Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3481FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3481FMRSL-ND
Through Hole Resistors RLR32C3481FMRSL-ND
3.48 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3481FMRSL RLR32C3481FMRSL-ND
Product Name RES 3.48K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details