Vishay Intertechnology, Inc. RES 348 OHM 1% 1W AXIAL RLR32C3480FPBSL

Description
RES 348ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1W AXIAL - RLR32C3480FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1W AXIAL
RLR32C3480FPBSL
RES 348 OHM 1% 1W AXIAL RLR32C3480FPBSL
RES 348ohm 1% 1W AXIAL

RES 348ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3480FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3480FPBSL-ND
Through Hole Resistors RLR32C3480FPBSL-ND
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3480FPBSL RLR32C3480FPBSL-ND
Product Name RES 348 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details