Vishay Intertechnology, Inc. RES 33 OHM 2% 1W AXIAL RLR32C33R0GPRSL

Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2% 1W AXIAL - RLR32C33R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1W AXIAL
RLR32C33R0GPRSL
RES 33 OHM 2% 1W AXIAL RLR32C33R0GPRSL
RES 33ohm 2% 1W AXIAL

RES 33ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C33R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R0GPRSL-ND
Through Hole Resistors RLR32C33R0GPRSL-ND
33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C33R0GPRSL RLR32C33R0GPRSL-ND
Product Name RES 33 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details