Vishay Intertechnology, Inc. RES 33 OHM 2% 1W AXIAL RLR32C33R0GMBSL

Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2% 1W AXIAL - RLR32C33R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1W AXIAL
RLR32C33R0GMBSL
RES 33 OHM 2% 1W AXIAL RLR32C33R0GMBSL
RES 33ohm 2% 1W AXIAL

RES 33ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C33R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R0GMBSL-ND
Through Hole Resistors RLR32C33R0GMBSL-ND
33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C33R0GMBSL RLR32C33R0GMBSL-ND
Product Name RES 33 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details