Vishay Intertechnology, Inc. RES 3.32K OHM 1% 1W AXIAL RLR32C3321FRRE6

Description
RES 3.32Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1% 1W AXIAL - RLR32C3321FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1% 1W AXIAL
RLR32C3321FRRE6
RES 3.32K OHM 1% 1W AXIAL RLR32C3321FRRE6
RES 3.32Kohm 1% 1W AXIAL

RES 3.32Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3321FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3321FRRE6-ND
Through Hole Resistors RLR32C3321FRRE6-ND
3.32 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3321FRRE6 RLR32C3321FRRE6-ND
Product Name RES 3.32K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers