Vishay Intertechnology, Inc. RES 330K OHM 2% 1W AXIAL RLR32C3303GRBSL

Description
RES 330Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 2% 1W AXIAL - RLR32C3303GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 2% 1W AXIAL
RLR32C3303GRBSL
RES 330K OHM 2% 1W AXIAL RLR32C3303GRBSL
RES 330Kohm 2% 1W AXIAL

RES 330Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3303GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3303GRBSL-ND
Through Hole Resistors RLR32C3303GRBSL-ND
330 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3303GRBSL RLR32C3303GRBSL-ND
Product Name RES 330K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details