Vishay Intertechnology, Inc. RES 330K OHM 2% 1W AXIAL RLR32C3303GMB14

Description
RES 330Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 2% 1W AXIAL - RLR32C3303GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 2% 1W AXIAL
RLR32C3303GMB14
RES 330K OHM 2% 1W AXIAL RLR32C3303GMB14
RES 330Kohm 2% 1W AXIAL

RES 330Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3303GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3303GMB14-ND
Through Hole Resistors RLR32C3303GMB14-ND
330 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3303GMB14 RLR32C3303GMB14-ND
Product Name RES 330K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details