Vishay Intertechnology, Inc. RES 33K OHM 2% 1W AXIAL RLR32C3302GRRE6

Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 2% 1W AXIAL - RLR32C3302GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1W AXIAL
RLR32C3302GRRE6
RES 33K OHM 2% 1W AXIAL RLR32C3302GRRE6
RES 33Kohm 2% 1W AXIAL

RES 33Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3302GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3302GRRE6-ND
Through Hole Resistors RLR32C3302GRRE6-ND
33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3302GRRE6 RLR32C3302GRRE6-ND
Product Name RES 33K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details