Vishay Intertechnology, Inc. RES 33K OHM 2% 1W AXIAL RLR32C3302GMRE6

Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 2% 1W AXIAL - RLR32C3302GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1W AXIAL
RLR32C3302GMRE6
RES 33K OHM 2% 1W AXIAL RLR32C3302GMRE6
RES 33Kohm 2% 1W AXIAL

RES 33Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3302GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3302GMRE6-ND
Through Hole Resistors RLR32C3302GMRE6-ND
33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3302GMRE6 RLR32C3302GMRE6-ND
Product Name RES 33K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details