Vishay Intertechnology, Inc. RES 33K OHM 2% 1W AXIAL RLR32C3302GMB14

Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 2% 1W AXIAL - RLR32C3302GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1W AXIAL
RLR32C3302GMB14
RES 33K OHM 2% 1W AXIAL RLR32C3302GMB14
RES 33Kohm 2% 1W AXIAL

RES 33Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3302GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3302GMB14-ND
Through Hole Resistors RLR32C3302GMB14-ND
33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3302GMB14 RLR32C3302GMB14-ND
Product Name RES 33K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details