Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3301GMRE6

Description
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C3301GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C3301GMRE6
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3301GMRE6
Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C3301GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3301GMRE6-ND
Through Hole Resistors RLR32C3301GMRE6-ND
3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3301GMRE6 RLR32C3301GMRE6-ND
Product Name Res Metal Film 3.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers