Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3301GMBSL

Description
3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3301GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3301GMBSL-ND
Through Hole Resistors RLR32C3301GMBSL-ND
3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.3K OHM 2% 1W AXIAL - RLR32C3301GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2% 1W AXIAL
RLR32C3301GMBSL
RES 3.3K OHM 2% 1W AXIAL RLR32C3301GMBSL
RES 3.3Kohm 2% 1W AXIAL

RES 3.3Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3301GMBSL-ND RLR32C3301GMBSL
Product Name Through Hole Resistors RES 3.3K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details