Vishay Intertechnology, Inc. Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C3301FMB14

Description
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole - RLR32C3301FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole
RLR32C3301FMB14
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C3301FMB14
Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR32C3301FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3301FMB14-ND
Through Hole Resistors 541-RLR32C3301FMB14-ND
3.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3301FMB14 541-RLR32C3301FMB14-ND
Product Name Res Metal Film 3.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers