Vishay Intertechnology, Inc. RES 330 OHM 2% 1W AXIAL RLR32C3300GRBSL

Description
RES 330ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1W AXIAL - RLR32C3300GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1W AXIAL
RLR32C3300GRBSL
RES 330 OHM 2% 1W AXIAL RLR32C3300GRBSL
RES 330ohm 2% 1W AXIAL

RES 330ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3300GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3300GRBSL-ND
Through Hole Resistors RLR32C3300GRBSL-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3300GRBSL RLR32C3300GRBSL-ND
Product Name RES 330 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details