Vishay Intertechnology, Inc. Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3300GMRE6

Description
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C3300GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C3300GMRE6
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3300GMRE6
Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C3300GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3300GMRE6-ND
Through Hole Resistors RLR32C3300GMRE6-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,330Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C2800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C2800
Resistor,metal Film,330Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C2800
Resistor,Metal Film,330Ohms,500WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,330Ohms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C3300GMRE6 RLR32C3300GMRE6-ND 52C2800
Product Name Res Metal Film 330 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,330Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details