Vishay Intertechnology, Inc. RES 330 OHM 2% 1W AXIAL RLR32C3300GMBSL

Description
RES 330ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1W AXIAL - RLR32C3300GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1W AXIAL
RLR32C3300GMBSL
RES 330 OHM 2% 1W AXIAL RLR32C3300GMBSL
RES 330ohm 2% 1W AXIAL

RES 330ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3300GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3300GMBSL-ND
Through Hole Resistors RLR32C3300GMBSL-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3300GMBSL RLR32C3300GMBSL-ND
Product Name RES 330 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers