Vishay Intertechnology, Inc. RES 32.4 OHM 1% 1W AXIAL RLR32C32R4FRRSL

Description
RES 32.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1% 1W AXIAL - RLR32C32R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1% 1W AXIAL
RLR32C32R4FRRSL
RES 32.4 OHM 1% 1W AXIAL RLR32C32R4FRRSL
RES 32.4ohm 1% 1W AXIAL

RES 32.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C32R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C32R4FRRSL-ND
Through Hole Resistors RLR32C32R4FRRSL-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C32R4FRRSL RLR32C32R4FRRSL-ND
Product Name RES 32.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details