Vishay Intertechnology, Inc. RES 31.6 OHM 1% 1W AXIAL RLR32C31R6FPBSL

Description
RES 31.6ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1% 1W AXIAL - RLR32C31R6FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1% 1W AXIAL
RLR32C31R6FPBSL
RES 31.6 OHM 1% 1W AXIAL RLR32C31R6FPBSL
RES 31.6ohm 1% 1W AXIAL

RES 31.6ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C31R6FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C31R6FPBSL-ND
Through Hole Resistors RLR32C31R6FPBSL-ND
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C31R6FPBSL RLR32C31R6FPBSL-ND
Product Name RES 31.6 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers