Vishay Intertechnology, Inc. RES 3.16K OHM 1% 1W AXIAL RLR32C3161FRRSL

Description
RES 3.16Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1% 1W AXIAL - RLR32C3161FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1% 1W AXIAL
RLR32C3161FRRSL
RES 3.16K OHM 1% 1W AXIAL RLR32C3161FRRSL
RES 3.16Kohm 1% 1W AXIAL

RES 3.16Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3161FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3161FRRSL-ND
Through Hole Resistors RLR32C3161FRRSL-ND
3.16 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3161FRRSL RLR32C3161FRRSL-ND
Product Name RES 3.16K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details