Vishay Intertechnology, Inc. Through Hole Resistors RLR32C30R1FRRE7

Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C30R1FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C30R1FRRE7TR-ND
Through Hole Resistors 541-RLR32C30R1FRRE7TR-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C30R1FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C30R1FRRE7
Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C30R1FRRE7
Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C30R1FRRE7TR-ND RLR32C30R1FRRE7
Product Name Through Hole Resistors Res Metal Film 30.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers