Vishay Intertechnology, Inc. RES 30.1 OHM 1% 1W AXIAL RLR32C30R1FRBSL

Description
RES 30.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1% 1W AXIAL - RLR32C30R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 1W AXIAL
RLR32C30R1FRBSL
RES 30.1 OHM 1% 1W AXIAL RLR32C30R1FRBSL
RES 30.1ohm 1% 1W AXIAL

RES 30.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C30R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C30R1FRBSL-ND
Through Hole Resistors RLR32C30R1FRBSL-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C30R1FRBSL RLR32C30R1FRBSL-ND
Product Name RES 30.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details