Vishay Intertechnology, Inc. RES 309K OHM 1% 1W AXIAL RLR32C3093FRRSL

Description
RES 309Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1% 1W AXIAL - RLR32C3093FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1% 1W AXIAL
RLR32C3093FRRSL
RES 309K OHM 1% 1W AXIAL RLR32C3093FRRSL
RES 309Kohm 1% 1W AXIAL

RES 309Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3093FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3093FRRSL-ND
Through Hole Resistors RLR32C3093FRRSL-ND
309 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3093FRRSL RLR32C3093FRRSL-ND
Product Name RES 309K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details