Vishay Intertechnology, Inc. RES 301 OHM 1% 1W AXIAL RLR32C3010FRBSL

Description
RES 301ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 1W AXIAL - RLR32C3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 1W AXIAL
RLR32C3010FRBSL
RES 301 OHM 1% 1W AXIAL RLR32C3010FRBSL
RES 301ohm 1% 1W AXIAL

RES 301ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3010FRBSL-ND
Through Hole Resistors RLR32C3010FRBSL-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3010FRBSL RLR32C3010FRBSL-ND
Product Name RES 301 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details