Vishay Intertechnology, Inc. RES 300K OHM 2% 1W AXIAL RLR32C3003GPRSL

Description
RES 300Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 2% 1W AXIAL - RLR32C3003GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1W AXIAL
RLR32C3003GPRSL
RES 300K OHM 2% 1W AXIAL RLR32C3003GPRSL
RES 300Kohm 2% 1W AXIAL

RES 300Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3003GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3003GPRSL-ND
Through Hole Resistors RLR32C3003GPRSL-ND
300 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3003GPRSL RLR32C3003GPRSL-ND
Product Name RES 300K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers