Vishay Intertechnology, Inc. RES 300K OHM 2% 1W AXIAL RLR32C3003GPB14

Description
RES 300Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 2% 1W AXIAL - RLR32C3003GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1W AXIAL
RLR32C3003GPB14
RES 300K OHM 2% 1W AXIAL RLR32C3003GPB14
RES 300Kohm 2% 1W AXIAL

RES 300Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3003GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3003GPB14-ND
Through Hole Resistors RLR32C3003GPB14-ND
300 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3003GPB14 RLR32C3003GPB14-ND
Product Name RES 300K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers