Vishay Intertechnology, Inc. RES 30K OHM 2% 1W AXIAL RLR32C3002GRBSL

Description
RES 30Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1W AXIAL - RLR32C3002GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1W AXIAL
RLR32C3002GRBSL
RES 30K OHM 2% 1W AXIAL RLR32C3002GRBSL
RES 30Kohm 2% 1W AXIAL

RES 30Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3002GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3002GRBSL-ND
Through Hole Resistors RLR32C3002GRBSL-ND
30 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3002GRBSL RLR32C3002GRBSL-ND
Product Name RES 30K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details