Vishay Intertechnology, Inc. Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C3000GMB14

Description
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole - RLR32C3000GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole
RLR32C3000GMB14
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole RLR32C3000GMB14
Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C3000GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3000GMB14-ND
Through Hole Resistors RLR32C3000GMB14-ND
300 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3000GMB14 RLR32C3000GMB14-ND
Product Name Res Metal Film 300 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers