Vishay Intertechnology, Inc. RES 2.74 OHM 1% 1W AXIAL RLR32C2R74FRRSL

Description
RES 2.74ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1% 1W AXIAL - RLR32C2R74FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1% 1W AXIAL
RLR32C2R74FRRSL
RES 2.74 OHM 1% 1W AXIAL RLR32C2R74FRRSL
RES 2.74ohm 1% 1W AXIAL

RES 2.74ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2R74FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R74FRRSL-ND
Through Hole Resistors RLR32C2R74FRRSL-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2R74FRRSL RLR32C2R74FRRSL-ND
Product Name RES 2.74 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers