Vishay Intertechnology, Inc. RES 2.74 OHM 1% 1W AXIAL RLR32C2R74FRBSL

Description
RES 2.74ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1% 1W AXIAL - RLR32C2R74FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1% 1W AXIAL
RLR32C2R74FRBSL
RES 2.74 OHM 1% 1W AXIAL RLR32C2R74FRBSL
RES 2.74ohm 1% 1W AXIAL

RES 2.74ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2R74FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R74FRBSL-ND
Through Hole Resistors RLR32C2R74FRBSL-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2R74FRBSL RLR32C2R74FRBSL-ND
Product Name RES 2.74 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details