Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2R21FRB14

Description
2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2R21FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R21FRB14-ND
Through Hole Resistors RLR32C2R21FRB14-ND
2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.21 OHM 1% 1W AXIAL - RLR32C2R21FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1% 1W AXIAL
RLR32C2R21FRB14
RES 2.21 OHM 1% 1W AXIAL RLR32C2R21FRB14
RES 2.21ohm 1% 1W AXIAL

RES 2.21ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2R21FRB14-ND RLR32C2R21FRB14
Product Name Through Hole Resistors RES 2.21 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details