Vishay Intertechnology, Inc. RES 29.4K OHM 1% 1W AXIAL RLR32C2942FRBSL

Description
RES 29.4Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1% 1W AXIAL - RLR32C2942FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1% 1W AXIAL
RLR32C2942FRBSL
RES 29.4K OHM 1% 1W AXIAL RLR32C2942FRBSL
RES 29.4Kohm 1% 1W AXIAL

RES 29.4Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2942FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2942FRBSL-ND
Through Hole Resistors RLR32C2942FRBSL-ND
29.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2942FRBSL RLR32C2942FRBSL-ND
Product Name RES 29.4K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers