Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2941FPRE6

Description
2.94 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2941FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2941FPRE6-ND
Through Hole Resistors RLR32C2941FPRE6-ND
2.94 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C2941FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C2941FPRE6
Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C2941FPRE6
Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2941FPRE6-ND RLR32C2941FPRE6
Product Name Through Hole Resistors Res Metal Film 2.94K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details