Vishay Intertechnology, Inc. RES 287 OHM 1% 1W AXIAL RLR32C2870FRRSL

Description
RES 287ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1% 1W AXIAL - RLR32C2870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1W AXIAL
RLR32C2870FRRSL
RES 287 OHM 1% 1W AXIAL RLR32C2870FRRSL
RES 287ohm 1% 1W AXIAL

RES 287ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2870FRRSL-ND
Through Hole Resistors RLR32C2870FRRSL-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2870FRRSL RLR32C2870FRRSL-ND
Product Name RES 287 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details