Vishay Intertechnology, Inc. RES 2.8K OHM 1% 1W AXIAL RLR32C2801FRRSL

Description
RES 2.8Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1% 1W AXIAL - RLR32C2801FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1% 1W AXIAL
RLR32C2801FRRSL
RES 2.8K OHM 1% 1W AXIAL RLR32C2801FRRSL
RES 2.8Kohm 1% 1W AXIAL

RES 2.8Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2801FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2801FRRSL-ND
Through Hole Resistors RLR32C2801FRRSL-ND
2.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2801FRRSL RLR32C2801FRRSL-ND
Product Name RES 2.8K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details