Vishay Intertechnology, Inc. RES 2.8K OHM 1% 1W AXIAL RLR32C2801FRBSL

Description
RES 2.8Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1% 1W AXIAL - RLR32C2801FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1% 1W AXIAL
RLR32C2801FRBSL
RES 2.8K OHM 1% 1W AXIAL RLR32C2801FRBSL
RES 2.8Kohm 1% 1W AXIAL

RES 2.8Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2801FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2801FRBSL-ND
Through Hole Resistors RLR32C2801FRBSL-ND
2.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2801FRBSL RLR32C2801FRBSL-ND
Product Name RES 2.8K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details